Bosch Tool Corporation Drill Bits 2608585891

Description
Bosch 2608585891 Drill Bit
Request a Quote
Description
Bosch 2608585891 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683185
Drill Bits 7683185
Bosch 2608585891 Drill Bit

Bosch 2608585891 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683185
Product Name Drill Bits
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216296 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.827 inch (21.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Metric
Drill Type Twist; Spade Drill
View Details
Spotting Drill - SD-150 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.500 inch (12.7 mm)
View Details