Bosch Tool Corporation Drill Bits 2608585519

Description
Bosch 2608585519 Drill Bit
Request a Quote
Description
Bosch 2608585519 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683081
Drill Bits 7683081
Bosch 2608585519 Drill Bit

Bosch 2608585519 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683081
Product Name Drill Bits
Drill Type Twist
Diameter 0.378 inch (9.6 mm)
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 35/64 - 360-3564 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 35/64
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details