Bosch Tool Corporation Drill Bits 2608585446

Description
Bosch 2608585446 Drill Bit
Request a Quote
Description
Bosch 2608585446 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7682952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7682952
Drill Bits 7682952
Bosch 2608585446 Drill Bit

Bosch 2608585446 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7682952
Product Name Drill Bits
Drill Type Twist
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details