Bosch Tool Corporation Drill Bits 2608585440

Description
Bosch 2608585440 Drill Bit
Request a Quote
Description
Bosch 2608585440 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7682930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7682930
Drill Bits 7682930
Bosch 2608585440 Drill Bit

Bosch 2608585440 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7682930
Product Name Drill Bits
Drill Type Twist
Diameter 0.126 inch (3.2 mm)
OAL 2.68 inch (68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit - JD31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.484 inch (12.3 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details