Bosch Tool Corporation Drill Bits 2608585439

Description
Bosch 2608585439 Drill Bit
Request a Quote
Description
Bosch 2608585439 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7682921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7682921
Drill Bits 7682921
Bosch 2608585439 Drill Bit

Bosch 2608585439 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7682921
Product Name Drill Bits
Drill Type Twist
Diameter 0.110 inch (2.8 mm)
OAL 149.61 inch (3800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711499-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0267 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details