Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
BOSCH TOOL CORPORATION
2608577351 -- HSS-R METAL DRILL BIT SET 19PC ROHS COMPLIANT BOSCH
Bosch Tool Corporation
Hss-R Metal Drill Bit Set 19Pc Rohs Compliant Bosch
2608577351
Description
HSS-R METAL DRILL BIT SET - 19PC ROHS COMPLIANT: NA
Newark, An Avnet Company
Done
Datasheet
Description
HSS-R METAL DRILL BIT SET - 19PC ROHS COMPLIANT: NA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Hss-R Metal Drill Bit Set 19Pc Rohs Compliant Bosch
78AH2606
Hss-R Metal Drill Bit Set 19Pc Rohs Compliant Bosch
78AH2606
HSS-R METAL DRILL BIT SET - 19PC ROHS COMPLIANT: NA
HSS-R METAL DRILL BIT SET - 19PC ROHS COMPLIANT: NA
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Drill Bits
Product Number
78AH2606
Product Name
Hss-R Metal Drill Bit Set 19Pc Rohs Compliant Bosch
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Specialist Drill Bits
232557
Specs
Units
Metric
Designation
20mm
Diameter
0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Petersen Products Co.
Hole Saw, Carbide Tipped, 5 3/4"
910-9091-C
Specs
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
Universal Cutting Tools, Inc.
High Speed Drill 221B-GP-#34
221B-GP-#34
Specs
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Drill Bits
DT4963-QZ
Specs
OAL
4.61 inch (117 mm)
Material
High Speed Steel; HSS
# of Pieces
1
View Details