Bosch Tool Corporation Masonry Drill Bit, 5.5X85X150Mm; Drill Bit Size Metric Bosch 2608 596 130

Description
MASONRY DRILL BIT, 5.5X85X150MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5.5mm; RoHS Compliant: NA
Description
MASONRY DRILL BIT, 5.5X85X150MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5.5mm; RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Masonry Drill Bit, 5.5X85X150Mm; Drill Bit Size Metric Bosch - 69C8965 - Newark, An Avnet Company
Chicago, IL, United States
Masonry Drill Bit, 5.5X85X150Mm; Drill Bit Size Metric Bosch
69C8965
Masonry Drill Bit, 5.5X85X150Mm; Drill Bit Size Metric Bosch 69C8965
MASONRY DRILL BIT, 5.5X85X150MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5.5mm; RoHS Compliant: NA

MASONRY DRILL BIT, 5.5X85X150MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5.5mm; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 69C8965
Product Name Masonry Drill Bit, 5.5X85X150Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825B-3 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details