Bosch Tool Corporation
Screwdriver Bits
2607001619
Description
Torx bit set T27 x 25mm
Request a Quote
Email Supplier
Description
Torx bit set T27 x 25mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
558893 |
|
Product Name
|
Screwdriver Bits |
|
Drive Type
|
Hex; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Cabinet
Overall Length
7.56 inch (192 mm)
Shank Length
4 inch (102 mm)
View Details
2 suppliers
Snap-on Industrial Brands
Drive Type
Slotted
Drive Size
0.3125 inch (7.94 mm)
Overall Length
10.69 inch (271 mm)
View Details