Bosch Tool Corporation Screwdriver Bits 2607001607

Description
Torx bit set T15 x 25mm
Request a Quote
Description
Torx bit set T15 x 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 558805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
558805
Screwdriver Bits 558805
Torx bit set T15 x 25mm

Torx bit set T15 x 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 558805
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - 35-168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - 040.001.100 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type POZIDRIV
Overall Length 8.5 inch (216 mm)
View Details