Bosch Tool Corporation Screwdriver Bits 2607001601

Description
Torx bit set T8 x 25mm
Request a Quote
Description
Torx bit set T8 x 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 558912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
558912
Screwdriver Bits 558912
Torx bit set T8 x 25mm

Torx bit set T8 x 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 558912
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-690 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Drive Details #0
View Details
Screwdriver - 038.055.100 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2188 inch (5.56 mm)
Overall Length 8.5 inch (216 mm)
View Details