Robert Bosch GmbH

Pump, Hand

2447222126

Description
Pump, Hand
Description
Pump, Hand

Suppliers

Company
Product
Description
Supplier Links
<p>Pump, Hand</p> - 2447222126 - Chief Enterprises LLC
Elmhurst, IL, United States

Pump, Hand


2447222126

Pump, Hand

2447222126
Pump, Hand

Pump, Hand

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Liquid Handling Pumps
Product Number 2447222126
Product Name

Pump, Hand

Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
81 1/2E9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details