Bosch Tool Corporation Pneumatic Filter 1827009338

Description
PNEUMATIC FILTER, POLYCARBONATE BOWL,NL4-CLS-PNB-AO. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, POLYCARBONATE BOWL,NL4-CLS-PNB-AO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 71337935 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
71337935
Pneumatic Filter 71337935
PNEUMATIC FILTER, POLYCARBONATE BOWL,NL4-CLS-PNB-AO. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, POLYCARBONATE BOWL,NL4-CLS-PNB-AO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
AVENTICS Pneumatics 1827009338

AVENTICS Pneumatics 1827009338

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 71337935
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers