Bosch Tool Corporation Plier Sets 1600A016BG

Description
Professional Plier Set (3pcs: 200mm Long
Request a Quote
Description
Professional Plier Set (3pcs: 200mm Long
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2803673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2803673
Plier Sets 2803673
Professional Plier Set (3pcs: 200mm Long

Professional Plier Set (3pcs: 200mm Long

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2803673
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 3 inch (76.2 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details