Bosch Tool Corporation Electric Saws 06033A0200

Description
Bosch 06033A0200 Saw
Request a Quote
Description
Bosch 06033A0200 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 1751132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
1751132
Electric Saws 1751132
Bosch 06033A0200 Saw

Bosch 06033A0200 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 1751132
Product Name Electric Saws
Weight 4.63 lbs (2.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 2240559 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Blade Size 6.5 inch (165 mm)
View Details
10
Specs
Saw Type Miter Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details