Bosch Tool Corporation Electric Saws 0601B51100

Description
Bosch 0601B51100 Cordless Circular Saw
Request a Quote
Description
Bosch 0601B51100 Cordless Circular Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803622
Electric Saws 2803622
Bosch 0601B51100 Cordless Circular Saw

Bosch 0601B51100 Cordless Circular Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803622
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
Deep Cut Variable Speed Band Saw Kit - D28770K - DEWALT Industrial Tool Co.
Specs
Cutting Capacity 4.75 inch (121 mm)
Weight 15 lbs (6.8 kg)
View Details
Electric Saws - 8129941 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
Weight 6.62 lbs (3 kg)
View Details