Bosch Tool Corporation Electric Saws 0601B37200

Description
Bosch 0601B37200 Saw
Request a Quote
Description
Bosch 0601B37200 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2306212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2306212
Electric Saws 2306212
Bosch 0601B37200 Saw

Bosch 0601B37200 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2306212
Product Name Electric Saws
Blade Size 13.98 inch (355 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 2742819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Blade Size 6.5 inch (165 mm)
Weight 11.69 lbs (5.3 kg)
View Details