Bosch Tool Corporation Electric Saws 0601B23160

Description
Bosch 0601B23160 Saw
Request a Quote
Description
Bosch 0601B23160 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803604
Electric Saws 2803604
Bosch 0601B23160 Saw

Bosch 0601B23160 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803604
Product Name Electric Saws
Blade Size 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 17.3 in. Length Hose Saw - KCS-TT30PI - Kuriyama of America, Inc.
Specs
Weight 66 lbs (29.93 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
10
Specs
Saw Type Miter Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details
Electric Saws - 2240559 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Blade Size 6.5 inch (165 mm)
View Details