Bosch Tool Corporation Electric Saws 06016C0002

Description
GSA 18V-28 (body only, L-BOXX) BITURBO B
Request a Quote
Description
GSA 18V-28 (body only, L-BOXX) BITURBO B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803567
Electric Saws 2803567
GSA 18V-28 (body only, L-BOXX) BITURBO B

GSA 18V-28 (body only, L-BOXX) BITURBO B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803567
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
Handheld Power Cutter - K 970 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Electric Saws - 7932654 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 5.51 inch (140 mm)
View Details