Bosch Tool Corporation Electric Saws 06015B2000

Description
GST 18V-125 S, body only, L-BOXX
Request a Quote
Description
GST 18V-125 S, body only, L-BOXX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803561
Electric Saws 2803561
GST 18V-125 S, body only, L-BOXX

GST 18V-125 S, body only, L-BOXX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803561
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
Electric Saws - 1229133 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Saw Power Source DC Electricity / Battery
Blade Size 8.27 inch (210 mm)
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details