Bosch Tool Corporation Electric Saws 0601513060

Description
Bosch 0601513060 Saw
Request a Quote
Description
Bosch 0601513060 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 1816292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
1816292
Electric Saws 1816292
Bosch 0601513060 Saw

Bosch 0601513060 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 1816292
Product Name Electric Saws
Weight 5.95 lbs (2.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 1443570 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 7.24 inch (184 mm)
View Details