Bosch Tool Corporation Heat Guns 06012A6370

Description
GHG 23-66 (230 V) Heat Gun UK plug
Request a Quote
Description
GHG 23-66 (230 V) Heat Gun UK plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Guns - 1816799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Guns
1816799
Heat Guns 1816799
GHG 23-66 (230 V) Heat Gun UK plug

GHG 23-66 (230 V) Heat Gun UK plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 1816799
Product Name Heat Guns
Unlock Full Specs
to access all available technical data

Similar Products

Soft Grip Safety Air Guns -  - EXAIR
Specs
Style Pistol
Air Line Connection 1/4"NPT; 3/8"NPT; 1/2"NPT; 1", 2"
Nozzle Standard
View Details
Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Dual Nozzle Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details