Bosch Tool Corporation DC Motors 0 986 337 209

Description
Bosch 0 986 337 209 DC Motor
Request a Quote
Description
Bosch 0 986 337 209 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1233985 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1233985
DC Motors 1233985
Bosch 0 986 337 209 DC Motor

Bosch 0 986 337 209 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1233985
Product Name DC Motors
Motor Type DC Motor
Continuous Torque 88.5 In-lbs (102 kg-cm)
Gear Type Right angle
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Planetary Gear Motor - YHD-20PGM310-118K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
Continuous Current 0.7000 amps
View Details