Bosch Tool Corporation Servo Motor 0-608-701-016

Description
DISCONTINUED BY MANUFACTURER, EC MOTOR, SYSTEM 300 SERIES, CODE: EC302, 14-PIN, 0-230 V, 0.7 A MAX, 0.1 NM/A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, EC MOTOR, SYSTEM 300 SERIES, CODE: EC302, 14-PIN, 0-230 V, 0.7 A MAX, 0.1 NM/A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 14774280 - Radwell International
Willingboro, NJ, United States
Servo Motor
14774280
Servo Motor 14774280
DISCONTINUED BY MANUFACTURER, EC MOTOR, SYSTEM 300 SERIES, CODE: EC302, 14-PIN, 0-230 V, 0.7 A MAX, 0.1 NM/A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EC MOTOR, SYSTEM 300 SERIES, CODE: EC302, 14-PIN, 0-230 V, 0.7 A MAX, 0.1 NM/A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 14774280
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4560F-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details