Bosch Tool Corporation Workbenches 0.603.B05.200

Description
PWB 600 Workbench
Request a Quote
Description
PWB 600 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2684819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2684819
Workbenches 2684819
PWB 600 Workbench

PWB 600 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2684819
Product Name Workbenches
Length 26.8 inch (680 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details