RivetDirect, Inc. Drive Rivets DRAU47SB

Description
1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin
Description
1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin

Suppliers

Company
Product
Description
Supplier Links
Drive Rivets - DRAU47SB - RivetDirect, Inc.
Concord, MA, USA
Drive Rivets
DRAU47SB
Drive Rivets DRAU47SB
1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin

1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin

Supplier's Site

Technical Specifications

  RivetDirect, Inc.
Product Category Rivets
Product Number DRAU47SB
Product Name Drive Rivets
Rivet Type Drive
Head Type Universal
Material Aluminum; Stainless Steel
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-616-312-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 9.5 mm - 38-112-21-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 2422235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details