RivetDirect, Inc. Drive Rivets DRAB45SB

Description
1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin
Description
1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin

Suppliers

Company
Product
Description
Supplier Links
Drive Rivets - DRAB45SB - RivetDirect, Inc.
Concord, MA, USA
Drive Rivets
DRAB45SB
Drive Rivets DRAB45SB
1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin

1/8" Diameter, Aluminum 5056 Body, Stainless Steel Pin

Supplier's Site

Technical Specifications

  RivetDirect, Inc.
Product Category Rivets
Product Number DRAB45SB
Product Name Drive Rivets
Rivet Type Drive
Head Type Brazier
Material Aluminum; Stainless Steel
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-470-3-3-B-INS - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Rivets - 304049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Finish Plain
Body / Shank Diameter 0.2520 inch (6.4 mm)
View Details