Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RIVETS
RIVETDIRECT, INC.
ACM6668CB -- MULTIGRIP RIVETS
RivetDirect, Inc.
Multigrip Rivets
ACM6668CB
Description
5072 Aluminum Body, Zinc-Plated Steel Mandrel
RivetDirect, Inc.
Done
Description
5072 Aluminum Body, Zinc-Plated Steel Mandrel
Suppliers
Company
Product
Description
Supplier Links
RivetDirect, Inc.
Concord, MA, USA
Multigrip Rivets
ACM6668CB
Multigrip Rivets
ACM6668CB
5072 Aluminum Body, Zinc-Plated Steel Mandrel
5072 Aluminum Body, Zinc-Plated Steel Mandrel
Supplier's Site
Technical Specifications
RivetDirect, Inc.
Product Category
Rivets
Product Number
ACM6668CB
Product Name
Multigrip Rivets
Rivet Type
Multigrip Rivets
Head Type
Countersunk
Material
Aluminum; Steel
Finish
Zinc Plated
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Internaly Threaded Rivet,Low profile head Open End - Metric
AELS8-610-6-6
Specs
Rivet Type
Metric; Rivet Nut
Head Type
Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material
Steel
View Details
Keystone Electronics Corp.
Key Hole Panel Rivet
3322
Specs
Rivet Type
Panel
Material
Plastic; Nylon
Head Diameter
0.3120 inch (7.92 mm)
View Details
2
suppliers
Southco
Drive Rivet, Universal Head, 4 mm
38-105-06-13
Specs
Rivet Type
Drive
Head Type
Universal
Material
Aluminum
View Details
2
suppliers
RS Components, Ltd.
Rivets
2067781
Specs
Rivet Type
Blind; Blind
Finish
Plain
Body / Shank Diameter
0.1929 inch (4.9 mm)
View Details