Rittal North America LLC Blue e+ chiller 1 - 6 kW SK 3320.200

Description
Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International approvals and multi-voltage capability for worldwide use. Intuitive operation using touch display and intelligent communication interfaces ensure convenient operation and analysis.
Description
Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International approvals and multi-voltage capability for worldwide use. Intuitive operation using touch display and intelligent communication interfaces ensure convenient operation and analysis.

Suppliers

Company
Product
Description
Supplier Links
Blue e+ chiller 1 - 6 kW - SK 3320.200 - Rittal North America LLC
Schaumburg, IL, United States
Blue e+ chiller 1 - 6 kW
SK 3320.200
Blue e+ chiller 1 - 6 kW SK 3320.200
Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International approvals and multi-voltage capability for worldwide use. Intuitive operation using touch display and intelligent communication interfaces ensure convenient operation and analysis.

Blue e+ chillers are efficient, flexible and compact. The cooling water is centrally cooled, supplying the air/water heat exchanger and other systems an efficient cooling solution. Up to 70% energy saved due to speed-regulated components and inverter technology. International approvals and multi-voltage capability for worldwide use. Intuitive operation using touch display and intelligent communication interfaces ensure convenient operation and analysis.

Supplier's Site

Technical Specifications

  Rittal North America LLC
Product Category Chillers (industrial)
Product Number SK 3320.200
Product Name Blue e+ chiller 1 - 6 kW
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
DROP-IN CHILLERS - DVI-20000-O - Dimplex Thermal Solutions
Dimplex Thermal Solutions
Specs
Application Industrial; Machine Tool; Process
Power Source 460/60/3; Other; 460/3/60 (+/- 10%)
Cooling Capacity 63.3 kW (84.87 BHP)
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details