Complete fan unit for tool-free mounting on surfaces. Air throughput from 20 - 900 m³/h, protection category IP 54 as standard.
| Rittal North America LLC | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | SK 3243.118 |
| Product Name | TopTherm Filter Fan Units |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 353 SCFM (600 m³/hr) |
| Maximum Sound Level | 59 to 61 dbA |
| Nominal Voltage | 115 volts |