Rittal North America LLC TopTherm Filter Fan Units SK 3237.124

Description
Complete fan unit for tool-free mounting on surfaces. Air throughput from 20 - 900 m³/h, protection category IP 54 as standard.
Datasheet
Description
Complete fan unit for tool-free mounting on surfaces. Air throughput from 20 - 900 m³/h, protection category IP 54 as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopTherm Filter Fan Units - SK 3237.124 - Rittal North America LLC
Schaumburg, IL, United States
TopTherm Filter Fan Units
SK 3237.124
TopTherm Filter Fan Units SK 3237.124
Complete fan unit for tool-free mounting on surfaces. Air throughput from 20 - 900 m³/h, protection category IP 54 as standard.

Complete fan unit for tool-free mounting on surfaces. Air throughput from 20 - 900 m³/h, protection category IP 54 as standard.

Supplier's Site Datasheet
Filter Fan Rittal Sk 3237.124 20 M³/h 24 V Dc Rohs Compliant Rittal - 83AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan Rittal Sk 3237.124 20 M³/h 24 V Dc Rohs Compliant Rittal
83AH1815
Filter Fan Rittal Sk 3237.124 20 M³/h 24 V Dc Rohs Compliant Rittal 83AH1815
FILTER FAN RITTAL SK 3237.124 - 20 M³/H 24 V DC ROHS COMPLIANT: YES

FILTER FAN RITTAL SK 3237.124 - 20 M³/H 24 V DC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Rittal North America LLC Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number SK 3237.124 83AH1815
Product Name TopTherm Filter Fan Units Filter Fan Rittal Sk 3237.124 20 M³/h 24 V Dc Rohs Compliant Rittal
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Sound Level 38 dbA
Nominal Voltage 24 volts
Running Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Light Strip, Led, 100-240Vac, Magnet; Power Rating Stego - 01X0589 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Power 5 watts
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details