Rittal North America LLC Hose Pipe & Flexible Tubes 3301612

Description
SK Condensate hose, 12 x 2 mm, L: 10
Request a Quote
Description
SK Condensate hose, 12 x 2 mm, L: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2289286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2289286
Hose Pipe & Flexible Tubes 2289286
SK Condensate hose, 12 x 2 mm, L: 10

SK Condensate hose, 12 x 2 mm, L: 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2289286
Product Name Hose Pipe & Flexible Tubes
I.D. 0.472 inch (12 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 0 psi (0.0 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 2SC-12 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC1202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details