Rittal North America LLC Internal Fan Rittal (Sk) Model No. Sk 3108100 Supply Voltage 230Vac (50/60Hz) Air Throughput Flow 160M3/h Air Throughput Rohs Compliant Rittal 3108.1

Description
INTERNAL FAN - RITTAL (SK) - MODEL NO. SK 3108100 - SUPPLY VOLTAGE 230VAC (50/60HZ) - AIR THROUGHPUT FLOW 160M3/H AIR THROUGHPUT ROHS COMPLIANT: YES
Description
INTERNAL FAN - RITTAL (SK) - MODEL NO. SK 3108100 - SUPPLY VOLTAGE 230VAC (50/60HZ) - AIR THROUGHPUT FLOW 160M3/H AIR THROUGHPUT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Internal Fan Rittal (Sk) Model No. Sk 3108100 Supply Voltage 230Vac (50/60Hz) Air Throughput Flow 160M3/h Air Throughput Rohs Compliant Rittal - 78AH8456 - Newark, An Avnet Company
Chicago, IL, United States
Internal Fan Rittal (Sk) Model No. Sk 3108100 Supply Voltage 230Vac (50/60Hz) Air Throughput Flow 160M3/h Air Throughput Rohs Compliant Rittal
78AH8456
Internal Fan Rittal (Sk) Model No. Sk 3108100 Supply Voltage 230Vac (50/60Hz) Air Throughput Flow 160M3/h Air Throughput Rohs Compliant Rittal 78AH8456
INTERNAL FAN - RITTAL (SK) - MODEL NO. SK 3108100 - SUPPLY VOLTAGE 230VAC (50/60HZ) - AIR THROUGHPUT FLOW 160M3/H AIR THROUGHPUT ROHS COMPLIANT: YES

INTERNAL FAN - RITTAL (SK) - MODEL NO. SK 3108100 - SUPPLY VOLTAGE 230VAC (50/60HZ) - AIR THROUGHPUT FLOW 160M3/H AIR THROUGHPUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AH8456
Product Name Internal Fan Rittal (Sk) Model No. Sk 3108100 Supply Voltage 230Vac (50/60Hz) Air Throughput Flow 160M3/h Air Throughput Rohs Compliant Rittal
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Nominal Rated Voltage Ac Finder - 92X8672 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 230 volts
View Details