The AE series from Rittal is a compact stainless steel enclosure with an all-round foamed-in PU seal offering IP66 protection to IEC 60 529.
External Height = 380 mm
External Width = 380 mm
External Depth = 210mm
External Dimensions = 380 x 380 x 210mm
Body Material = 304 Stainless Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Cam
Gland Plate = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 2539112 |
Type | Junction Box |
Length | 14.96 inch (380 mm) |
Width | 14.96 inch (380 mm) |
Depth | 8.27 inch (210 mm) |
Material | Steel - Stainless |