Rite-Hite Corporation Gear Motor 800050

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACED BY PN: 0138158. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACED BY PN: 0138158. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 141008015 - Radwell International
Willingboro, NJ, United States
Gear Motor
141008015
Gear Motor 141008015
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACED BY PN: 0138158. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACED BY PN: 0138158. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141008015
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details