Rite-Hite Corporation Motor 141852

Description
DOK-LOK MOTOR KIT, G3/RHR6/RHR10/LDL500 /ADL100/SDL900, ROTATING HOOK GEAR MOTOR REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DOK-LOK MOTOR KIT, G3/RHR6/RHR10/LDL500 /ADL100/SDL900, ROTATING HOOK GEAR MOTOR REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 41645491 - Radwell International
Willingboro, NJ, United States
DOK-LOK MOTOR KIT, G3/RHR6/RHR10/LDL500 /ADL100/SDL900, ROTATING HOOK GEAR MOTOR REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DOK-LOK MOTOR KIT, G3/RHR6/RHR10/LDL500/ADL100/SDL900, ROTATING HOOK GEAR MOTOR REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 41645491
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

200W Gear Motor for Coffee Grinder Machine - YHD-E5345 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 220.0 VDC
Output Power 0.2680 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details