RiTdisplay Corporation Display, Oled 128X64 Yellow; Resolution Ritdisplay PMO 19301

Description
DISPLAY, OLED 128X64 YELLOW; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:70.9mm x 41.9mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED 128X64 YELLOW; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:70.9mm x 41.9mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled 128X64 Yellow; Resolution Ritdisplay - 08P1544 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled 128X64 Yellow; Resolution Ritdisplay
08P1544
Display, Oled 128X64 Yellow; Resolution Ritdisplay 08P1544
DISPLAY, OLED 128X64 YELLOW; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:70.9mm x 41.9mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°CRoHS Compliant: Yes

DISPLAY, OLED 128X64 YELLOW; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:70.9mm x 41.9mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 08P1544
Product Name Display, Oled 128X64 Yellow; Resolution Ritdisplay
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details