Voltage protection relay designed for single-phase systems with an input voltage range of 58-138 VLN, featuring under voltage, over voltage, phase failure, and neutral failure protection. It has a compact size of 17.5 mm, uses true RMS measurement, and provides one normally energized relay contact rated at 5 A / 250 VAC. The relay is self-powered, includes LED fault indication, and operates within -10 to +55°C. It meets IEC 61010-1-2010 for safety and IEC 60529 for IP20 enclosure protection. Trip delays are adjustable from 0-10 seconds for voltage faults, while phase reversal and neutral failure trigger instant tripping.
VOLTAGE PROTECTION RELAY 1-PHASE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | VR-1-L-1 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |