The RISH Relay V/Hz-1-1001-HA is a single-phase line monitoring relay for over voltage, under voltage, frequency protection, and phase failure detection, featuring a 4-digit LED display, True RMS measurement, and two independent relay outputs. It operates with an auxiliary supply of 60-300 V AC/DC and supports programmable voltage input ranges up to 600 V L-L through potential transformer settings. The device complies with IEC 61010-1-2010 and IEC 61326-1 standards, and includes features such as last-15-fault memory, adjustable trip delays, AND logic function, and manual/auto reset. It is designed for mounting on a panel with a front-panel interface for configuration via USB-based PRKAB.
LINE MONITORING RELAY 1-PHASE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | RISH RELAY V/HZ-1-1001-HA |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |