Rishabh Instruments Pvt. Ltd. Protection Relays & Systems RISH RELAY I-3-2001-HA

Description
CURRENT PROTECTION RELAY 3-PHASE
Description
CURRENT PROTECTION RELAY 3-PHASE
Datasheet
Datasheet Summary
Powered by GS/AI

RISH Relay I is a three-phase current protection relay designed for over current, under current, current loss, and current unbalance protection in electrical systems. It features a 4-digit 7-segment LED display, True RMS measurement up to the 15th harmonic, and dual-color LED fault indication. The relay supports configurable CT secondary inputs from 1 A to 5 A and primary inputs from 1 A to 999 kA, with adjustable set points and time delays for all protection functions. It operates with auxiliary supply voltages of 60 V to 300 V AC/DC, includes IDMT overcurrent curves, and allows user programming of 1P2W, 3P3W, or 3P4W network configurations via front-panel keys. The device provides two changeover relay outputs, auto/manual reset, and complies with IEC 61010-1-2010 and IEC 61326-1 standards.

Datasheet Summary
Powered by GS/AI

RISH Relay I is a three-phase current protection relay designed for over current, under current, current loss, and current unbalance protection in electrical systems. It features a 4-digit 7-segment LED display, True RMS measurement up to the 15th harmonic, and dual-color LED fault indication. The relay supports configurable CT secondary inputs from 1 A to 5 A and primary inputs from 1 A to 999 kA, with adjustable set points and time delays for all protection functions. It operates with auxiliary supply voltages of 60 V to 300 V AC/DC, includes IDMT overcurrent curves, and allows user programming of 1P2W, 3P3W, or 3P4W network configurations via front-panel keys. The device provides two changeover relay outputs, auto/manual reset, and complies with IEC 61010-1-2010 and IEC 61326-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - RISH RELAY I-3-2001-HA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
RISH RELAY I-3-2001-HA
Protection Relays & Systems RISH RELAY I-3-2001-HA
CURRENT PROTECTION RELAY 3-PHASE

CURRENT PROTECTION RELAY 3-PHASE

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number RISH RELAY I-3-2001-HA
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280485030 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1-1617569-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details