The RISH ELR VI is a digital earth leakage relay designed to protect against earth leakage current, over and under current, over and under voltage, and reverse power in single- and three-phase systems. It features a 4-digit 7-segment LED display, true RMS measurement up to the 15th harmonic, CBCT open detection, and stores the last 15 fault events. Programmable trip settings range from 30 mA to 30 A, with adjustable delays and user-selectable password protection. The relay supports auto-re-closure or manual reset and can monitor two loads simultaneously with dual CBCT inputs. It complies with IEC 61010-1-2010 and IEC 61326 standards. The part is mounted as a panel instrument with a front-panel test and reset key.
EARTH LEAKAGE RELAY PANEL 96X96
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | RISH ELR VI-4031-LA-96 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |