The RISH ELR-4000-LA-96 is an earth leakage relay designed for protection against earth leakage current, over and under voltage, over and under current, and reverse power in single-phase systems. It features a 4-digit 7-segment LED display, CBCT open detection, true RMS measurement up to the 15th harmonic, and programmable trip settings from 30 mA to 30 A. The unit has a panel mount 96×96 mm size and operates with a lower auxiliary supply voltage of 20-60 V DC or 20-40 V AC. It complies with IEC 61010-1:2010 and IEC 61326 standards, includes last 15 fault memory, and supports USB configuration via PRKAB. Trip relays and dual-color LED indicators provide status and fault indication.
EARTH LEAKAGE RELAY PANEL 96X96
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | RISH ELR-4000-LA-96 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |