Rishabh Instruments Pvt. Ltd. Controllers - Process, Temperature RE57-R-S-H

Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 60 ~ 280VAC/DC DIN Rail
Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 60 ~ 280VAC/DC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The RE57-R-S-H is a compact temperature controller designed for universal input measurement, compatible with various temperature sensors including RTD (PT100, PT1000) and thermocouples (types J, T, K, S, R, B, N, E). It features innovative smart PID control with an auto-tuning function, allowing for precise temperature management. The controller supports both relay and SSR output options and includes a dual 4-digit display for process variable (PV) and set point (SP) readings. This model is equipped with multiple alarm modes and a timer function, which can be configured for various control outputs, including heating and cooling. The device conforms to IP 54 for dust and water protection on the front face and IP 20 on the terminal side, ensuring durability in industrial environments. It complies with international safety standards (IEC 61010-1) and EMC compatibility (IEC 61326), making it suitable for applications in industries such as plastics, food processing, and dehydration. The auxiliary supply range is 60V to 280V AC/DC, providing flexibility for different installation scenarios.

Datasheet Summary
Powered by GS/AI

The RE57-R-S-H is a compact temperature controller designed for universal input measurement, compatible with various temperature sensors including RTD (PT100, PT1000) and thermocouples (types J, T, K, S, R, B, N, E). It features innovative smart PID control with an auto-tuning function, allowing for precise temperature management. The controller supports both relay and SSR output options and includes a dual 4-digit display for process variable (PV) and set point (SP) readings. This model is equipped with multiple alarm modes and a timer function, which can be configured for various control outputs, including heating and cooling. The device conforms to IP 54 for dust and water protection on the front face and IP 20 on the terminal side, ensuring durability in industrial environments. It complies with international safety standards (IEC 61010-1) and EMC compatibility (IEC 61326), making it suitable for applications in industries such as plastics, food processing, and dehydration. The auxiliary supply range is 60V to 280V AC/DC, providing flexibility for different installation scenarios.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - RE57-R-S-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
RE57-R-S-H
Controllers - Process, Temperature RE57-R-S-H
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 60 ~ 280VAC/DC DIN Rail

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 60 ~ 280VAC/DC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number RE57-R-S-H
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM10 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details