Rishabh Instruments Pvt. Ltd. Monitor - Current/Voltage Transducer CM21-V7TF540000000

Description
Voltage Transducer 0 ~ 450VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail
Datasheet
Description
Voltage Transducer 0 ~ 450VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - CM21-V7TF540000000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
CM21-V7TF540000000
Monitor - Current/Voltage Transducer CM21-V7TF540000000
Voltage Transducer 0 ~ 450VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail

Voltage Transducer 0 ~ 450VAC Input 2 ~ 10mA Output 24 ~ 60VAC/DC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number CM21-V7TF540000000
Product Name Monitor - Current/Voltage Transducer
Voltage 24 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details