Rishabh Instruments Pvt. Ltd. Monitor - Current/Voltage Transducer CM21-A6JG550000000

Description
Current Transducer 0 ~ 100VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail
Description
Current Transducer 0 ~ 100VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The CM21-A6JG550000000 is a current and voltage transducer designed to convert sinusoidal or distorted AC signals into load-independent DC outputs. It provides true RMS measurement with an accuracy class of 0.2, compliant with IEC/EN 60 688 standards. The device supports auxiliary power supply options ranging from 40 V to 300 V AC/DC and 24 V to 60 V AC/DC, making it versatile for various applications. The transducer features a response time of less than 250 ms and can be easily installed on DIN rails or walls using an optional screw hole bracket. It has conventional screw-type connection terminals and a narrow housing of 22.5 mm, which helps save space. The output can be configured as either voltage or current, with options including 0-10 mA, 0-20 mA, and 4-20 mA. The device is suitable for applications requiring accurate monitoring of AC current and voltage levels.

Datasheet Summary
Powered by GS/AI

The CM21-A6JG550000000 is a current and voltage transducer designed to convert sinusoidal or distorted AC signals into load-independent DC outputs. It provides true RMS measurement with an accuracy class of 0.2, compliant with IEC/EN 60 688 standards. The device supports auxiliary power supply options ranging from 40 V to 300 V AC/DC and 24 V to 60 V AC/DC, making it versatile for various applications. The transducer features a response time of less than 250 ms and can be easily installed on DIN rails or walls using an optional screw hole bracket. It has conventional screw-type connection terminals and a narrow housing of 22.5 mm, which helps save space. The output can be configured as either voltage or current, with options including 0-10 mA, 0-20 mA, and 4-20 mA. The device is suitable for applications requiring accurate monitoring of AC current and voltage levels.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - CM21-A6JG550000000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
CM21-A6JG550000000
Monitor - Current/Voltage Transducer CM21-A6JG550000000
Current Transducer 0 ~ 100VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail

Current Transducer 0 ~ 100VAC Input 4 ~ 20mA Output 40 ~ 300VAC/DC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number CM21-A6JG550000000
Product Name Monitor - Current/Voltage Transducer
Voltage 40 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details