The CF41-B8FH2DRZ00000 is a frequency transducer designed for measuring frequency with outputs that can be configured as either load-independent DC current or DC voltage. It supports a wide input range of 45Hz to 65Hz and can handle nominal input voltages from 57V to 500V. The device features onsite programmability for input and output settings, allowing for flexibility in various applications. This transducer offers an accuracy class of 0.2 according to IEC/EN 60688 standards, ensuring reliable performance. It includes options for single or dual outputs and can be equipped with an optional seven-segment LCD display for real-time monitoring and configuration. The auxiliary power supply can operate within a range of 60V to 300V AC/DC or 24V to 60V AC/DC, making it versatile for different setups. Communication capabilities include RS 485 (Modbus) for data transmission and configuration, enhancing integration into existing systems. The device is suitable for installation on DIN rails or panels, facilitating easy deployment in various environments. Overall, this frequency transducer is a robust solution for engineers needing precise frequency measurement and output flexibility.
FREQNCY TRANSDUCER 2 O/P 55-65HZ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CF41-B8FH2DRZ00000 |
| Product Name | Specialized |