The CF41-B8FF1ZRC00000 is a frequency transducer designed for precise frequency measurement, offering an output signal that is either load independent DC current or load independent DC voltage. It features an onsite selectable output type and is available in single or dual output configurations. The device supports a wide auxiliary power supply range of 60V to 300V AC/DC or 24V to 60V AC/DC, making it versatile for various applications. This transducer is fully programmable for input ranges, with options for measuring frequencies from 45Hz to 65Hz. It boasts an accuracy class of 0.2 according to IEC/EN 60688 standards, ensuring reliable performance. The response time is less than 400 milliseconds, and it includes conventional screw-type connection terminals for easy installation. Additionally, an optional seven-segment LCD display is available for real-time parameter visualization and onsite configuration. Communication capabilities include RS 485 (Modbus) for reading measured parameters and configuring input/output settings. The device is suitable for both sine wave and distorted waveforms, making it adaptable to different signal types. Overall, the CF41-B8FF1ZRC00000 is a robust solution for engineers requiring accurate frequency measurement in their projects.
FREQNCY TRANSDUCER 1 O/P 55-65HZ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CF41-B8FF1ZRC00000 |
| Product Name | Specialized |