Rishabh Instruments Pvt. Ltd. Specialized CF41-A8FH2ZRZ00000

Description
FREQNCY TRANSDUCER 2 O/P 48-52HZ
Description
FREQNCY TRANSDUCER 2 O/P 48-52HZ
Datasheet
Datasheet Summary
Powered by GS/AI

The CF41-A8FH2ZRZ00000 is a frequency transducer designed for precise frequency measurement, offering an onsite selectable output type of either load independent DC current or DC voltage. It supports single or dual output configurations and features a seven-segment LCD display for easy monitoring. The device is capable of measuring input frequencies ranging from 45Hz to 65Hz, with a nominal input voltage capacity between 60V and 300V AC/DC or 24V and 60V AC/DC. This transducer boasts an accuracy class of 0.2 according to IEC/EN 60688 standards, ensuring reliable performance. It can be programmed onsite via a front key and display or through a programming port (COM) or RS 485 communication. The output response time is less than 400 milliseconds, and it includes LED indicators for power and output type. The connection terminals are conventional screw types, facilitating straightforward installation on DIN rails or walls. Engineers considering this product will find it suitable for applications requiring accurate frequency measurement and flexible output options.

Datasheet Summary
Powered by GS/AI

The CF41-A8FH2ZRZ00000 is a frequency transducer designed for precise frequency measurement, offering an onsite selectable output type of either load independent DC current or DC voltage. It supports single or dual output configurations and features a seven-segment LCD display for easy monitoring. The device is capable of measuring input frequencies ranging from 45Hz to 65Hz, with a nominal input voltage capacity between 60V and 300V AC/DC or 24V and 60V AC/DC. This transducer boasts an accuracy class of 0.2 according to IEC/EN 60688 standards, ensuring reliable performance. It can be programmed onsite via a front key and display or through a programming port (COM) or RS 485 communication. The output response time is less than 400 milliseconds, and it includes LED indicators for power and output type. The connection terminals are conventional screw types, facilitating straightforward installation on DIN rails or walls. Engineers considering this product will find it suitable for applications requiring accurate frequency measurement and flexible output options.

Suppliers

Company
Product
Description
Supplier Links
Specialized - CF41-A8FH2ZRZ00000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FREQNCY TRANSDUCER 2 O/P 48-52HZ

FREQNCY TRANSDUCER 2 O/P 48-52HZ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number CF41-A8FH2ZRZ00000
Product Name Specialized
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - LP3T-012-048A - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details