Rishabh Instruments Pvt. Ltd. Specialized CF41-A8FF2ZRZ00000

Description
FREQNCY TRANSDUCER 2 O/P 48-52HZ
Description
FREQNCY TRANSDUCER 2 O/P 48-52HZ
Datasheet
Datasheet Summary
Powered by GS/AI

The CF41-A8FF2ZRZ00000 is a frequency transducer designed for precise frequency measurement, offering a load-independent DC current or voltage output. It features an onsite selectable output type and is available in single or dual output configurations. The device supports a wide auxiliary power supply range of 60V to 300V AC/DC or 24V to 60V AC/DC, making it versatile for various applications. This transducer is fully programmable for input ranges, with options for measuring frequencies from 45Hz to 65Hz. It boasts an accuracy class of 0.2 according to IEC/EN 60688 standards, ensuring reliable performance. The output response time is less than 400ms, and it includes conventional screw-type connection terminals for easy installation. Additionally, the CF41-A8FF2ZRZ00000 can be equipped with an optional seven-segment LCD display for real-time monitoring and configuration. It also supports RS485 communication for remote access to measured parameters and configuration settings. This product is suitable for engineers looking for a reliable and flexible solution for frequency measurement in their projects.

Datasheet Summary
Powered by GS/AI

The CF41-A8FF2ZRZ00000 is a frequency transducer designed for precise frequency measurement, offering a load-independent DC current or voltage output. It features an onsite selectable output type and is available in single or dual output configurations. The device supports a wide auxiliary power supply range of 60V to 300V AC/DC or 24V to 60V AC/DC, making it versatile for various applications. This transducer is fully programmable for input ranges, with options for measuring frequencies from 45Hz to 65Hz. It boasts an accuracy class of 0.2 according to IEC/EN 60688 standards, ensuring reliable performance. The output response time is less than 400ms, and it includes conventional screw-type connection terminals for easy installation. Additionally, the CF41-A8FF2ZRZ00000 can be equipped with an optional seven-segment LCD display for real-time monitoring and configuration. It also supports RS485 communication for remote access to measured parameters and configuration settings. This product is suitable for engineers looking for a reliable and flexible solution for frequency measurement in their projects.

Suppliers

Company
Product
Description
Supplier Links
Specialized - CF41-A8FF2ZRZ00000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FREQNCY TRANSDUCER 2 O/P 48-52HZ

FREQNCY TRANSDUCER 2 O/P 48-52HZ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number CF41-A8FF2ZRZ00000
Product Name Specialized
Unlock Full Specs
to access all available technical data