The CF41-68FH2ZZZ00000 is a frequency transducer designed for accurate frequency measurement, with an output signal that can be configured as either load-independent DC current or DC voltage. It supports a wide input range of 45Hz to 65Hz and is capable of handling nominal input voltages from 57V to 500V. The device features onsite programmability for input and output settings, allowing for flexibility in various applications. This transducer offers a response time of less than 400 milliseconds and an accuracy class of 0.2 according to IEC/EN 60688 standards. It can be installed easily on a DIN rail or mounted on a wall or panel. The product includes options for single or dual outputs and can be equipped with an optional seven-segment LCD display for real-time monitoring and configuration. Additionally, the CF41-68FH2ZZZ00000 supports RS485 communication for data transmission and configuration, enhancing its usability in automated systems. The auxiliary power supply requirements range from 60V to 300V AC/DC or 24V to 60V AC/DC, making it versatile for different operational environments.
FREQNCY TRANSDUCER 2 O/P 45-55HZ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CF41-68FH2ZZZ00000 |
| Product Name | Specialized |