CABLE TIE, BLACK, 0.5"X12"; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 54AC6968 |
| Product Name | Cable Tie, Black, 0.5x12; Fastener Length Imperial Rip-Tie |
| Type | Tie / Wrap |